Ohmite Manufacturing Co. Through Hole Resistors WHDR50FET

Description
500 mOhms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
500 mOhms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WHDR50FETTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WHDR50FETTR-ND
Through Hole Resistors WHDR50FETTR-ND
500 mOhms ±1% 3W Through Hole Resistor Axial Wirewound

500 mOhms ±1% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - WHDR50FETCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WHDR50FETCT-ND
Through Hole Resistors WHDR50FETCT-ND
500 mOhms ±1% 3W Through Hole Resistor Axial Wirewound

500 mOhms ±1% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 0.5 Ohm, 3W, ±1%; Resistance Ohmite - 13T1763 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.5 Ohm, 3W, ±1%; Resistance Ohmite
13T1763
Wirewound Resistor, 0.5 Ohm, 3W, ±1%; Resistance Ohmite 13T1763
WIREWOUND RESISTOR, 0.5 OHM, 3W, ±1%; Resistance:0.5ohm; Product Range:WHD Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.5 OHM, 3W, ±1%; Resistance:0.5ohm; Product Range:WHD Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor Wirewound, 0.5 Ohm, 3W, ±1%; Resistance Ohmite - 13T1764 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 0.5 Ohm, 3W, ±1%; Resistance Ohmite
13T1764
Resistor Wirewound, 0.5 Ohm, 3W, ±1%; Resistance Ohmite 13T1764
RESISTOR WIREWOUND, 0.5 OHM, 3W, ±1%; Resistance:0.5ohm; Product Range:WHD Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RESISTOR WIREWOUND, 0.5 OHM, 3W, ±1%; Resistance:0.5ohm; Product Range:WHD Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number WHDR50FETTR-ND 13T1763
Product Name Through Hole Resistors Wirewound Resistor, 0.5 Ohm, 3W, ±1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details