470 mOhms ±10% 230W Wirewound Chassis Mount Resistor
RES CHAS MNT 0.47 OHM 10% 230W
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | WFH230LR47KE-ND | WFH230LR47KE |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Radial, Rect. Case | Solder Lugs |