Ohmite Manufacturing Co. Through Hole Resistors WHE10RFET

Description
10 Ohms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
10 Ohms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WHE10RFETCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WHE10RFETCT-ND
Through Hole Resistors WHE10RFETCT-ND
10 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

10 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - WHE10RFETTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WHE10RFETTR-ND
Through Hole Resistors WHE10RFETTR-ND
10 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

10 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Resistor Wirewound, 10 Ohm, 5W, ±1%, Full Reel; Resistance Ohmite - 13T1796 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 10 Ohm, 5W, ±1%, Full Reel; Resistance Ohmite
13T1796
Resistor Wirewound, 10 Ohm, 5W, ±1%, Full Reel; Resistance Ohmite 13T1796
RESISTOR WIREWOUND, 10 OHM, 5W, ±1%, FULL REEL; Resistance:10ohm; Product Range:WHE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR WIREWOUND, 10 OHM, 5W, ±1%, FULL REEL; Resistance:10ohm; Product Range:WHE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 10 Ohm, 5W, ±1%; Resistance Ohmite - 13T1795 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 5W, ±1%; Resistance Ohmite
13T1795
Wirewound Resistor, 10 Ohm, 5W, ±1%; Resistance Ohmite 13T1795
WIREWOUND RESISTOR, 10 OHM, 5W, ±1%; Resistance:10ohm; Product Range:WHE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:20mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 10 OHM, 5W, ±1%; Resistance:10ohm; Product Range:WHE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:20mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number WHE10RFETCT-ND 13T1796
Product Name Through Hole Resistors Resistor Wirewound, 10 Ohm, 5W, ±1%, Full Reel; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR82JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2123595 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers