Ohmite Manufacturing Co. Through Hole Resistors TWM5J680E

Description
680 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
680 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TWM5J680E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TWM5J680E-ND
Through Hole Resistors TWM5J680E-ND
680 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

680 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Resistor, Power, 680 Ohm, 5W, 5%; Resistance Ohmite - 64K7602 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 680 Ohm, 5W, 5%; Resistance Ohmite
64K7602
Resistor, Power, 680 Ohm, 5W, 5%; Resistance Ohmite 64K7602
RESISTOR, POWER, 680 OHM, 5W, 5%; Resistance:680ohm; Product Range:TWM Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:-RoHS Compliant: Yes

RESISTOR, POWER, 680 OHM, 5W, 5%; Resistance:680ohm; Product Range:TWM Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TWM5J680E-ND 64K7602
Product Name Through Hole Resistors Resistor, Power, 680 Ohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalFilm
Mounting / Packaging Radial Leads; Radial Radial Leaded
Resistance Range 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details