Ohmite Manufacturing Co. Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 10 20 27 28 29 30 31 32 33 34 35 36
Product Name Notes
600 Watt SOT-227 The Ohmite TGH600 series uses new materials and technology to achieve high levels of wattage in a small SOT-227 package. Changes in the thick film process allow...
120 and 200 Watt SOT227 Package Thick Film Power Due to their non-inductive design, these resistors are ideally suited for high-frequency and pulse-load applications. Available in 120- or 200-watt sizes,...
Precision Current Sense Resistors The TGHG Series uses state of the art technology to provide highly reliable, non-inductive performance. The TGHG is produced in a SOT-227 package with a 4...
Surge Capable Thick Film Non Inductive The TFS Series has been specifically developed to absorb large amounts of energy by efficient use of its compact mass. Often used to replace...
The TFBR series provides high power density in a low profile package. Designed for easy assembly and supplied with a variety of terminal styles, the film technology lends itself to...
The TGHD series features a ceramic flat type base. The 100W power dissipation require an air-cooled heatsink or water-cooling to reach peak performance. Look for the Ohmie VX series heatsinks...
Using the SOT-227 package, the TGHD series features flat type, 100W high power resistors that require an air-cooled heatsink or water-cooling to reach peak performance. These resistors are offered either...

<< Prev Next >>