Ohmite Manufacturing Co. Through Hole Resistors TWW20JR56E

Description
560 mOhms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
560 mOhms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-TWW20JR56E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-TWW20JR56E-ND
Through Hole Resistors 273-TWW20JR56E-ND
560 mOhms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

560 mOhms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor - TWW20JR56E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
TWW20JR56E
Wirewound Resistor TWW20JR56E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Res, 0R56, 20W, Radial, Wirewound; Resistance Ohmite - 51AH5377 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R56, 20W, Radial, Wirewound; Resistance Ohmite
51AH5377
Res, 0R56, 20W, Radial, Wirewound; Resistance Ohmite 51AH5377
RES, 0R56, 20W, RADIAL, WIREWOUND; Resistance:0.56ohm; Product Range:TWW Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:750V; Resistor Technology:Wirewound ; Product Length:-RoHS Compliant: Yes

RES, 0R56, 20W, RADIAL, WIREWOUND; Resistance:0.56ohm; Product Range:TWW Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:750V; Resistor Technology:Wirewound; Product Length:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-TWW20JR56E-ND TWW20JR56E 51AH5377
Product Name Through Hole Resistors Wirewound Resistor Res, 0R56, 20W, Radial, Wirewound; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial Leads; Radial Radial Leads; Radial Leaded
Resistance Range 0.5600 ohms 0.5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through Hole Resistors - 1640309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers