Ohmite Manufacturing Co. Through Hole Resistors TWM5J430E

Description
430 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
430 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TWM5J430E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TWM5J430E-ND
Through Hole Resistors TWM5J430E-ND
430 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

430 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Resistor, Power, 430 Ohm, 5W, 5%; Resistance Ohmite - 64K7595 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 430 Ohm, 5W, 5%; Resistance Ohmite
64K7595
Resistor, Power, 430 Ohm, 5W, 5%; Resistance Ohmite 64K7595
RESISTOR, POWER, 430 OHM, 5W, 5%; Resistance:430ohm; Product Range:TWM Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Wirewound ; Product Diameter:- RoHS Compliant: Yes

RESISTOR, POWER, 430 OHM, 5W, 5%; Resistance:430ohm; Product Range:TWM Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Wirewound; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TWM5J430E-ND 64K7595
Product Name Through Hole Resistors Resistor, Power, 430 Ohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial Leads; Radial Radial Leaded
Resistance Range 430 ohms 430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers