Ohmite Manufacturing Co. Current Sense Resistor, 0.1 Ohm, 500Mw, 1%; Resistance Ohmite WLAR100FE

Description
CURRENT SENSE RESISTOR, 0.1 OHM, 500mW, 1%; Resistance:0.1ohm; Product Range:WL Series; Power Rating:500mW; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:5.08mm RoHS Compliant: Yes
Description
CURRENT SENSE RESISTOR, 0.1 OHM, 500mW, 1%; Resistance:0.1ohm; Product Range:WL Series; Power Rating:500mW; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:5.08mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor, 0.1 Ohm, 500Mw, 1%; Resistance Ohmite - 18M5468 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.1 Ohm, 500Mw, 1%; Resistance Ohmite
18M5468
Current Sense Resistor, 0.1 Ohm, 500Mw, 1%; Resistance Ohmite 18M5468
CURRENT SENSE RESISTOR, 0.1 OHM, 500mW, 1%; Resistance:0.1ohm; Product Range:WL Series; Power Rating:500mW; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:5.08mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.1 OHM, 500mW, 1%; Resistance:0.1ohm; Product Range:WL Series; Power Rating:500mW; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:5.08mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18M5468
Product Name Current Sense Resistor, 0.1 Ohm, 500Mw, 1%; Resistance Ohmite
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-1625985-3 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 270 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details