Ohmite Manufacturing Co. Through Hole Resistors WHE250FET

Description
250 Ohms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
250 Ohms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WHE250FETTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WHE250FETTR-ND
Through Hole Resistors WHE250FETTR-ND
250 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

250 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - WHE250FETCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WHE250FETCT-ND
Through Hole Resistors WHE250FETCT-ND
250 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

250 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Resistor Wirewound, 250 Ohm, 5W, ±1%, Full Reel; Resistance Ohmite - 13T1804 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 250 Ohm, 5W, ±1%, Full Reel; Resistance Ohmite
13T1804
Resistor Wirewound, 250 Ohm, 5W, ±1%, Full Reel; Resistance Ohmite 13T1804
RESISTOR WIREWOUND, 250 OHM, 5W, ±1%, FULL REEL; Resistance:250ohm; Product Range:WHE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR WIREWOUND, 250 OHM, 5W, ±1%, FULL REEL; Resistance:250ohm; Product Range:WHE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 250 Ohm, 5W, ±1%; Resistance Ohmite - 13T1803 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 250 Ohm, 5W, ±1%; Resistance Ohmite
13T1803
Wirewound Resistor, 250 Ohm, 5W, ±1%; Resistance Ohmite 13T1803
WIREWOUND RESISTOR, 250 OHM, 5W, ±1%; Resistance:250ohm; Product Range:WHE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:20mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 250 OHM, 5W, ±1%; Resistance:250ohm; Product Range:WHE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:20mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WHE250FETTR-ND 13T1804 13T1803
Product Name Through Hole Resistors Resistor Wirewound, 250 Ohm, 5W, ±1%, Full Reel; Resistance Ohmite Wirewound Resistor, 250 Ohm, 5W, ±1%; Resistance Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 250 ohms 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details