Ohmite Manufacturing Co. Through Hole Resistors WHA5R0FET

Description
5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WHA5R0FETR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WHA5R0FETR-ND
Through Hole Resistors WHA5R0FETR-ND
5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Wirewound

5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - WHA5R0FECT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WHA5R0FECT-ND
Through Hole Resistors WHA5R0FECT-ND
5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Wirewound

5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Res, Wirewound, 5Ohm, 0.5W, 1%; Resistance Ohmite - 51M1976 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 5Ohm, 0.5W, 1%; Resistance Ohmite
51M1976
Res, Wirewound, 5Ohm, 0.5W, 1%; Resistance Ohmite 51M1976
RES, WIREWOUND, 5OHM, 0.5W, 1%; Resistance:5ohm; Product Range:WH Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High Power RoHS Compliant: Yes

RES, WIREWOUND, 5OHM, 0.5W, 1%; Resistance:5ohm; Product Range:WH Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 5Ohm, 0.5W, 1%; Resistance Ohmite - 53X1048 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5Ohm, 0.5W, 1%; Resistance Ohmite
53X1048
Wirewound Resistor, 5Ohm, 0.5W, 1%; Resistance Ohmite 53X1048
WIREWOUND RESISTOR, 5OHM, 0.5W, 1%; Resistance:5ohm; Product Range:WH Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:5.08mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 5OHM, 0.5W, 1%; Resistance:5ohm; Product Range:WH Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:5.08mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WHA5R0FETR-ND 51M1976 53X1048
Product Name Through Hole Resistors Res, Wirewound, 5Ohm, 0.5W, 1%; Resistance Ohmite Wirewound Resistor, 5Ohm, 0.5W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 5 ohms 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers