Ohmite Manufacturing Co. Through Hole Resistors WHD5K0FET

Description
5 kOhms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
5 kOhms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WHD5K0FETTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WHD5K0FETTR-ND
Through Hole Resistors WHD5K0FETTR-ND
5 kOhms ±1% 3W Through Hole Resistor Axial Wirewound

5 kOhms ±1% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - WHD5K0FETCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WHD5K0FETCT-ND
Through Hole Resistors WHD5K0FETCT-ND
5 kOhms ±1% 3W Through Hole Resistor Axial Wirewound

5 kOhms ±1% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 5Kohm, 3W, ±1%; Resistance Ohmite - 13T1779 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5Kohm, 3W, ±1%; Resistance Ohmite
13T1779
Wirewound Resistor, 5Kohm, 3W, ±1%; Resistance Ohmite 13T1779
WIREWOUND RESISTOR, 5KOHM, 3W, ±1%; Resistance:5kohm; Product Range:WHD Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:5.5mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 5KOHM, 3W, ±1%; Resistance:5kohm; Product Range:WHD Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:5.5mmRoHS Compliant: Yes

Supplier's Site
Resistor Wirewound, 5Kohm, 3W, ±1%; Resistance Ohmite - 13T1780 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 5Kohm, 3W, ±1%; Resistance Ohmite
13T1780
Resistor Wirewound, 5Kohm, 3W, ±1%; Resistance Ohmite 13T1780
RESISTOR WIREWOUND, 5KOHM, 3W, ±1%; Resistance:5kohm; Product Range:WHD Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:5.5mmRoHS Compliant: Yes

RESISTOR WIREWOUND, 5KOHM, 3W, ±1%; Resistance:5kohm; Product Range:WHD Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:5.5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number WHD5K0FETTR-ND 13T1779
Product Name Through Hole Resistors Wirewound Resistor, 5Kohm, 3W, ±1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2176081-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details