Ohmite Manufacturing Co. Through Hole Resistors TWW20J15RE

Description
15 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
15 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-TWW20J15RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-TWW20J15RE-ND
Through Hole Resistors 273-TWW20J15RE-ND
15 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

15 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor - TWW20J15RE - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
TWW20J15RE
Wirewound Resistor TWW20J15RE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Res, 15R, 20W, Radial, Wirewound; Resistance Ohmite - 51AH5381 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 20W, Radial, Wirewound; Resistance Ohmite
51AH5381
Res, 15R, 20W, Radial, Wirewound; Resistance Ohmite 51AH5381
RES, 15R, 20W, RADIAL, WIREWOUND; Resistance:15ohm; Product Range:TWW Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:750V; Resistor Technology:Wirewound ; Product Diameter:- RoHS Compliant: Yes

RES, 15R, 20W, RADIAL, WIREWOUND; Resistance:15ohm; Product Range:TWW Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:750V; Resistor Technology:Wirewound; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-TWW20J15RE-ND TWW20J15RE 51AH5381
Product Name Through Hole Resistors Wirewound Resistor Res, 15R, 20W, Radial, Wirewound; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial Leads; Radial Radial Leads; Radial Leaded
Resistance Range 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details