Ohmite Manufacturing Co. Thick Film Resistor UM030E100AJE

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor - UM030E100AJE - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
UM030E100AJE
Thick Film Resistor UM030E100AJE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Through Hole Resistors - UM030E100AJE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
UM030E100AJE-ND
Through Hole Resistors UM030E100AJE-ND
±5% 1W Through Hole Resistor Radial High Voltage Thick Film

±5% 1W Through Hole Resistor Radial High Voltage Thick Film

Buy Now Datasheet
Res, 1000G, 1W, Radial, Thick Film; Resistance Ohmite - 74Y8101 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1000G, 1W, Radial, Thick Film; Resistance Ohmite
74Y8101
Res, 1000G, 1W, Radial, Thick Film; Resistance Ohmite 74Y8101
RES, 1000G, 1W, RADIAL, THICK FILM; Resistance:1000Gohm; Product Range:Ultra-Mox Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:10kV; Resistor Technology:Thick Film RoHS Compliant: Yes

RES, 1000G, 1W, RADIAL, THICK FILM; Resistance:1000Gohm; Product Range:Ultra-Mox Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:10kV; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number UM030E100AJE UM030E100AJE-ND 74Y8101
Product Name Thick Film Resistor Through Hole Resistors Res, 1000G, 1W, Radial, Thick Film; Resistance Ohmite
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Mounting / Packaging Radial Leads; Radial Radial Leads; Radial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details