Ohmite Manufacturing Co. Through Hole Resistors UM050E100BKE

Description
±10% 3W Through Hole Resistor Radial High Voltage Thick Film
Request a Quote Datasheet
Description
±10% 3W Through Hole Resistor Radial High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - UM050E100BKE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
UM050E100BKE-ND
Through Hole Resistors UM050E100BKE-ND
±10% 3W Through Hole Resistor Radial High Voltage Thick Film

±10% 3W Through Hole Resistor Radial High Voltage Thick Film

Buy Now Datasheet
Res, 10000G, 3W, Radial, Thick Film; Resistance Ohmite - 74Y8111 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10000G, 3W, Radial, Thick Film; Resistance Ohmite
74Y8111
Res, 10000G, 3W, Radial, Thick Film; Resistance Ohmite 74Y8111
RES, 10000G, 3W, RADIAL, THICK FILM; Resistance:10000Gohm ; Product Range:Ultra-Mox Series; Power Rating:3W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:30kV; Resistor Technology:Thick Film RoHS Compliant: Yes

RES, 10000G, 3W, RADIAL, THICK FILM; Resistance:10000Gohm; Product Range:Ultra-Mox Series; Power Rating:3W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:30kV; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number UM050E100BKE-ND 74Y8111
Product Name Through Hole Resistors Res, 10000G, 3W, Radial, Thick Film; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Radial Leads; Radial Radial Leads; Radial Leaded
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details