Ohmite Manufacturing Co. Resistor, Cur Sense, 0.02 Ohm, 500Mw, 1%; Resistance Ohmite WLAR020FE

Description
RESISTOR, CUR SENSE, 0.02 OHM, 500mW, 1%; Resistance:0.02ohm; Product Range:WL Series; Power Rating:500mW; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:5.08mm RoHS Compliant: Yes
Description
RESISTOR, CUR SENSE, 0.02 OHM, 500mW, 1%; Resistance:0.02ohm; Product Range:WL Series; Power Rating:500mW; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:5.08mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Cur Sense, 0.02 Ohm, 500Mw, 1%; Resistance Ohmite - 18M5464 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Cur Sense, 0.02 Ohm, 500Mw, 1%; Resistance Ohmite
18M5464
Resistor, Cur Sense, 0.02 Ohm, 500Mw, 1%; Resistance Ohmite 18M5464
RESISTOR, CUR SENSE, 0.02 OHM, 500mW, 1%; Resistance:0.02ohm; Product Range:WL Series; Power Rating:500mW; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:5.08mm RoHS Compliant: Yes

RESISTOR, CUR SENSE, 0.02 OHM, 500mW, 1%; Resistance:0.02ohm; Product Range:WL Series; Power Rating:500mW; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:5.08mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18M5464
Product Name Resistor, Cur Sense, 0.02 Ohm, 500Mw, 1%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details