Ohmite Manufacturing Co. Through Hole Resistors WHC10RFET

Description
10 Ohms ±1% 2W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
10 Ohms ±1% 2W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WHC10RFETR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WHC10RFETR-ND
Through Hole Resistors WHC10RFETR-ND
10 Ohms ±1% 2W Through Hole Resistor Axial Wirewound

10 Ohms ±1% 2W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - WHC10RFECT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WHC10RFECT-ND
Through Hole Resistors WHC10RFECT-ND
10 Ohms ±1% 2W Through Hole Resistor Axial Wirewound

10 Ohms ±1% 2W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 10 Ohm, 2W, 1%; Resistance Ohmite - 53X1058 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 2W, 1%; Resistance Ohmite
53X1058
Wirewound Resistor, 10 Ohm, 2W, 1%; Resistance Ohmite 53X1058
WIREWOUND RESISTOR, 10 OHM, 2W, 1%; Resistance:10ohm; Product Range:WH Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:4.57mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 10 OHM, 2W, 1%; Resistance:10ohm; Product Range:WH Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:4.57mmRoHS Compliant: Yes

Supplier's Site
Res, Wirewound, 10 Ohm, 2W, 1%; Resistance Ohmite - 51M2009 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 10 Ohm, 2W, 1%; Resistance Ohmite
51M2009
Res, Wirewound, 10 Ohm, 2W, 1%; Resistance Ohmite 51M2009
RES, WIREWOUND, 10 OHM, 2W, 1%; Resistance:10ohm; Product Range:WH Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High Power RoHS Compliant: Yes

RES, WIREWOUND, 10 OHM, 2W, 1%; Resistance:10ohm; Product Range:WH Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WHC10RFETR-ND 53X1058 51M2009
Product Name Through Hole Resistors Wirewound Resistor, 10 Ohm, 2W, 1%; Resistance Ohmite Res, Wirewound, 10 Ohm, 2W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 4-1879021-5 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
Tolerance 5 +/- %
View Details
3 suppliers