Ohmite Manufacturing Co. Through Hole Resistors TWW5JR15E

Description
150 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
150 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TWW5JR15E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TWW5JR15E-ND
Through Hole Resistors TWW5JR15E-ND
150 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

150 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 0.15 Ohms;Pwr-Rtg 5 W;Tol 5%;Radial;Ceramic Housed - 70024053 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 0.15 Ohms;Pwr-Rtg 5 W;Tol 5%;Radial;Ceramic Housed
70024053
Resistor;Wirewound;Res 0.15 Ohms;Pwr-Rtg 5 W;Tol 5%;Radial;Ceramic Housed 70024053
Ceramic housing for fiberglass or metal oxide core with cement based filling. Short time overload is wirewound 10× rated wattage for 5 sec.; metal oxide 5× rated wattage for 5 sec. results in ±2%. Derate from 100% at 70°C to 0% at 275°C. Incombustibility at 16× rated wattage for 5 min. is not flamed. Moisture proof load life at 40°C 95% RH on-off cycle 1000 hours yields ±5%. Additional values available. Economical Commercial Grade for General Purpose Use Wirewound and Metal Oxide Construction Flameproof Tolerance: 5%

Ceramic housing for fiberglass or metal oxide core with cement based filling. Short time overload is wirewound 10× rated wattage for 5 sec.; metal oxide 5× rated wattage for 5 sec. results in ±2%. Derate from 100% at 70°C to 0% at 275°C. Incombustibility at 16× rated wattage for 5 min. is not flamed. Moisture proof load life at 40°C 95% RH on-off cycle 1000 hours yields ±5%. Additional values available.

  • Economical Commercial Grade for General Purpose Use
  • Wirewound and Metal Oxide Construction
  • Flameproof
  • Tolerance: 5%
Supplier's Site
Wirewound Resistor, 0.15 Ohm, 5W, 5%; Resistance Ohmite - 64K7709 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.15 Ohm, 5W, 5%; Resistance Ohmite
64K7709
Wirewound Resistor, 0.15 Ohm, 5W, 5%; Resistance Ohmite 64K7709
WIREWOUND RESISTOR, 0.15 OHM, 5W, 5%; Resistance:0.15ohm; Product Range:TWW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Ceramic; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.15 OHM, 5W, 5%; Resistance:0.15ohm; Product Range:TWW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Ceramic; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TWW5JR15E-ND 70024053 64K7709
Product Name Through Hole Resistors Resistor;Wirewound;Res 0.15 Ohms;Pwr-Rtg 5 W;Tol 5%;Radial;Ceramic Housed Wirewound Resistor, 0.15 Ohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Radial Leads; Radial Radial Leads Radial Leaded
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123465 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details