Ohmite Manufacturing Co. Through Hole Resistors UM050Z100AJE

Description
±5% 3W Through Hole Resistor Radial High Voltage Thick Film
Request a Quote Datasheet
Description
±5% 3W Through Hole Resistor Radial High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - UM050Z100AJE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
UM050Z100AJE-ND
Through Hole Resistors UM050Z100AJE-ND
±5% 3W Through Hole Resistor Radial High Voltage Thick Film

±5% 3W Through Hole Resistor Radial High Voltage Thick Film

Buy Now Datasheet
Res, 1000G, 3W, Radial, Thick Film; Resistance Ohmite - 74Y8116 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1000G, 3W, Radial, Thick Film; Resistance Ohmite
74Y8116
Res, 1000G, 3W, Radial, Thick Film; Resistance Ohmite 74Y8116
RES, 1000G, 3W, RADIAL, THICK FILM; Resistance:1000Gohm; Product Range:Ultra-Mox Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:30kV; Resistor Technology:Thick Film RoHS Compliant: Yes

RES, 1000G, 3W, RADIAL, THICK FILM; Resistance:1000Gohm; Product Range:Ultra-Mox Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:30kV; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number UM050Z100AJE-ND 74Y8116
Product Name Through Hole Resistors Res, 1000G, 3W, Radial, Thick Film; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Radial Radial Leads; Radial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details