Ohmite Manufacturing Co. Through Hole Resistors TWW10J4R7E

Description
4.7 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
4.7 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TWW10J4R7E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TWW10J4R7E-ND
Through Hole Resistors TWW10J4R7E-ND
4.7 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

4.7 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Resistor Wirewound, 4.7 Ohm, 10W, 5%; Resistance Ohmite - 64K7658 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 4.7 Ohm, 10W, 5%; Resistance Ohmite
64K7658
Resistor Wirewound, 4.7 Ohm, 10W, 5%; Resistance Ohmite 64K7658
RESISTOR WIREWOUND, 4.7 OHM, 10W, 5%; Resistance:4.7ohm; Product Range:TWW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Qualification:- RoHS Compliant: Yes

RESISTOR WIREWOUND, 4.7 OHM, 10W, 5%; Resistance:4.7ohm; Product Range:TWW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TWW10J4R7E-ND 64K7658
Product Name Through Hole Resistors Resistor Wirewound, 4.7 Ohm, 10W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Radial Leads; Radial Radial Leaded
Resistance Range 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C722RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 45000 ohms
Tolerance 20 +/- %
View Details
4 suppliers