Ohmite Manufacturing Co. Wirewound Resistor TWW20J270E

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - TWW20J270E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
TWW20J270E
Wirewound Resistor TWW20J270E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Through Hole Resistors - 273-TWW20J270E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-TWW20J270E-ND
Through Hole Resistors 273-TWW20J270E-ND
270 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

270 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res, 270R, 20W, Radial, Wirewound; Resistance Ohmite - 51AH5394 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 20W, Radial, Wirewound; Resistance Ohmite
51AH5394
Res, 270R, 20W, Radial, Wirewound; Resistance Ohmite 51AH5394
RES, 270R, 20W, RADIAL, WIREWOUND; Resistance:270ohm; Product Range:TWW Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:750V; Resistor Technology:Wirewound ; Product Length:- RoHS Compliant: Yes

RES, 270R, 20W, RADIAL, WIREWOUND; Resistance:270ohm; Product Range:TWW Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:750V; Resistor Technology:Wirewound; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TWW20J270E 273-TWW20J270E-ND 51AH5394
Product Name Wirewound Resistor Through Hole Resistors Res, 270R, 20W, Radial, Wirewound; Resistance Ohmite
Technology / Construction Wirewound Wirewound Wirewound
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging Radial Leads; Radial Radial Leads; Radial Leaded
Resistance Range 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 100 to 62000 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details