Ohmite Manufacturing Co. Through Hole Resistors TWM5J75RE

Description
75 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
75 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TWM5J75RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TWM5J75RE-ND
Through Hole Resistors TWM5J75RE-ND
75 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

75 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
75 Ohm 5W 350V Resistor - 53-TWM5J75RE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75 Ohm 5W 350V Resistor
53-TWM5J75RE
75 Ohm 5W 350V Resistor 53-TWM5J75RE
75 Ohm 5W Radial Through-Hole Resistor 5% 350V Product overview: TWM5J75RE from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 Ohm, 5W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 Ohm, 5W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-TWM5J75RE can be used for catalog matching and distributor lookup.

75 Ohm 5W Radial Through-Hole Resistor 5% 350V Product overview: TWM5J75RE from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 Ohm, 5W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 Ohm, 5W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-TWM5J75RE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Power, 75 Ohm, 5W, 5%; Resistance Ohmite - 64K7604 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 75 Ohm, 5W, 5%; Resistance Ohmite
64K7604
Resistor, Power, 75 Ohm, 5W, 5%; Resistance Ohmite 64K7604
RESISTOR, POWER, 75 OHM, 5W, 5%; Resistance:75ohm; Product Range:TWM Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Qualification:- RoHS Compliant: Yes

RESISTOR, POWER, 75 OHM, 5W, 5%; Resistance:75ohm; Product Range:TWM Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TWM5J75RE-ND 53-TWM5J75RE 64K7604
Product Name Through Hole Resistors 75 Ohm 5W 350V Resistor Resistor, Power, 75 Ohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalFilm
Mounting / Packaging Radial Leads; Radial Radial Leaded
Resistance Range 75 ohms 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details