Ohmite Manufacturing Co. Wirewound Resistor TWW20J2R7E

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - TWW20J2R7E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
TWW20J2R7E
Wirewound Resistor TWW20J2R7E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Through Hole Resistors - 273-TWW20J2R7E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-TWW20J2R7E-ND
Through Hole Resistors 273-TWW20J2R7E-ND
2.7 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

2.7 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res, 2R7, 20W, Radial, Wirewound; Resistance Ohmite - 51AH5382 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R7, 20W, Radial, Wirewound; Resistance Ohmite
51AH5382
Res, 2R7, 20W, Radial, Wirewound; Resistance Ohmite 51AH5382
RES, 2R7, 20W, RADIAL, WIREWOUND; Resistance:2.7ohm; Product Range:TWW Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:750V; Resistor Technology:Wirewound ; Product Diameter:-RoHS Compliant: Yes

RES, 2R7, 20W, RADIAL, WIREWOUND; Resistance:2.7ohm; Product Range:TWW Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:750V; Resistor Technology:Wirewound; Product Diameter:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TWW20J2R7E 273-TWW20J2R7E-ND 51AH5382
Product Name Wirewound Resistor Through Hole Resistors Res, 2R7, 20W, Radial, Wirewound; Resistance Ohmite
Technology / Construction Wirewound Wirewound Wirewound
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging Radial Leads; Radial Radial Leads; Radial Leaded
Resistance Range 2.7 ohms 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers