Ohmite Manufacturing Co. Through Hole Resistors TWW3JR30E

Description
300 mOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
300 mOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TWW3JR30E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TWW3JR30E-ND
Through Hole Resistors TWW3JR30E-ND
300 mOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

300 mOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Resistor, Wirewound, 0.3 Ohm, 3W, 5%; Resistance Ohmite - 64K7679 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0.3 Ohm, 3W, 5%; Resistance Ohmite
64K7679
Resistor, Wirewound, 0.3 Ohm, 3W, 5%; Resistance Ohmite 64K7679
RESISTOR, WIREWOUND, 0.3 OHM, 3W, 5%; Resistance:0.3ohm; Product Range:TWW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Qualification:- RoHS Compliant: Yes

RESISTOR, WIREWOUND, 0.3 OHM, 3W, 5%; Resistance:0.3ohm; Product Range:TWW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TWW3JR30E-ND 64K7679
Product Name Through Hole Resistors Resistor, Wirewound, 0.3 Ohm, 3W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Radial Leads; Radial Radial Leaded
Resistance Range 0.3000 ohms 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details