Ohmite Manufacturing Co. Through Hole Resistors WHB250FET

Description
250 Ohms ±1% 1W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
250 Ohms ±1% 1W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WHB250FECT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WHB250FECT-ND
Through Hole Resistors WHB250FECT-ND
250 Ohms ±1% 1W Through Hole Resistor Axial Wirewound

250 Ohms ±1% 1W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - WHB250FETR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WHB250FETR-ND
Through Hole Resistors WHB250FETR-ND
250 Ohms ±1% 1W Through Hole Resistor Axial Wirewound

250 Ohms ±1% 1W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 250 Ohm, 1W, 1%; Resistance Ohmite - 53X1052 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 250 Ohm, 1W, 1%; Resistance Ohmite
53X1052
Wirewound Resistor, 250 Ohm, 1W, 1%; Resistance Ohmite 53X1052
WIREWOUND RESISTOR, 250 OHM, 1W, 1%; Resistance:250ohm; Product Range:WH Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:7mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 250 OHM, 1W, 1%; Resistance:250ohm; Product Range:WH Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:7mm RoHS Compliant: Yes

Supplier's Site
Res, Wirewound, 250 Ohm, 1W, 1%; Resistance Ohmite - 51M1994 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 250 Ohm, 1W, 1%; Resistance Ohmite
51M1994
Res, Wirewound, 250 Ohm, 1W, 1%; Resistance Ohmite 51M1994
RES, WIREWOUND, 250 OHM, 1W, 1%; Resistance:250ohm; Product Range:WH Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High Power RoHS Compliant: Yes

RES, WIREWOUND, 250 OHM, 1W, 1%; Resistance:250ohm; Product Range:WH Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WHB250FECT-ND 53X1052 51M1994
Product Name Through Hole Resistors Wirewound Resistor, 250 Ohm, 1W, 1%; Resistance Ohmite Res, Wirewound, 250 Ohm, 1W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 250 ohms 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers