Ohmite Manufacturing Co. Through Hole Resistors WHE1K0FET

Description
1 kOhms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
1 kOhms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WHE1K0FETTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WHE1K0FETTR-ND
Through Hole Resistors WHE1K0FETTR-ND
1 kOhms ±1% 5W Through Hole Resistor Axial Wirewound

1 kOhms ±1% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - WHE1K0FETCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WHE1K0FETCT-ND
Through Hole Resistors WHE1K0FETCT-ND
1 kOhms ±1% 5W Through Hole Resistor Axial Wirewound

1 kOhms ±1% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 1Kohm, 5W, ±1%; Resistance Ohmite - 13T1789 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1Kohm, 5W, ±1%; Resistance Ohmite
13T1789
Wirewound Resistor, 1Kohm, 5W, ±1%; Resistance Ohmite 13T1789
WIREWOUND RESISTOR, 1KOHM, 5W, ±1%; Resistance:1kohm; Product Range:WHE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:7.5mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 1KOHM, 5W, ±1%; Resistance:1kohm; Product Range:WHE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:7.5mmRoHS Compliant: Yes

Supplier's Site
Resistor Wirewound, 1Kohm, 5W, ±1%, Full Reel; Resistance Ohmite - 13T1790 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 1Kohm, 5W, ±1%, Full Reel; Resistance Ohmite
13T1790
Resistor Wirewound, 1Kohm, 5W, ±1%, Full Reel; Resistance Ohmite 13T1790
RESISTOR WIREWOUND, 1KOHM, 5W, ±1%, FULL REEL; Resistance:1kohm; Product Range:WHE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR WIREWOUND, 1KOHM, 5W, ±1%, FULL REEL; Resistance:1kohm; Product Range:WHE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WHE1K0FETTR-ND 13T1789 13T1790
Product Name Through Hole Resistors Wirewound Resistor, 1Kohm, 5W, ±1%; Resistance Ohmite Resistor Wirewound, 1Kohm, 5W, ±1%, Full Reel; Resistance Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details