Ohmite Manufacturing Co. Through Hole Resistors WHD250FET

Description
250 Ohms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
250 Ohms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WHD250FETTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WHD250FETTR-ND
Through Hole Resistors WHD250FETTR-ND
250 Ohms ±1% 3W Through Hole Resistor Axial Wirewound

250 Ohms ±1% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Resistor Wirewound, 250 Ohm, 3W, ±1%, Full Reel; Resistance Ohmite - 13T1778 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 250 Ohm, 3W, ±1%, Full Reel; Resistance Ohmite
13T1778
Resistor Wirewound, 250 Ohm, 3W, ±1%, Full Reel; Resistance Ohmite 13T1778
RESISTOR WIREWOUND, 250 OHM, 3W, ±1%, FULL REEL; Resistance:250ohm; Product Range:WHD Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR WIREWOUND, 250 OHM, 3W, ±1%, FULL REEL; Resistance:250ohm; Product Range:WHD Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 250 Ohm, 3W, ±1%; Resistance Ohmite - 13T1777 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 250 Ohm, 3W, ±1%; Resistance Ohmite
13T1777
Wirewound Resistor, 250 Ohm, 3W, ±1%; Resistance Ohmite 13T1777
WIREWOUND RESISTOR, 250 OHM, 3W, ±1%; Resistance:250ohm; Product Range:WHD Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 250 OHM, 3W, ±1%; Resistance:250ohm; Product Range:WHD Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number WHD250FETTR-ND 13T1778
Product Name Through Hole Resistors Resistor Wirewound, 250 Ohm, 3W, ±1%, Full Reel; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details