Ohmite Manufacturing Co. Through Hole Resistors TWM5J6K8E

Description
6.8 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
6.8 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TWM5J6K8E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TWM5J6K8E-ND
Through Hole Resistors TWM5J6K8E-ND
6.8 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

6.8 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number TWM5J6K8E-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide
Mounting / Packaging Radial Leads; Radial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details