Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
100 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
RESISTOR, POWER, 100 OHM, 5W, 5%; Resistance:100ohm; Product Range:TWM Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:-RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TWM5J100E | TWM5J100E-ND | 64K7581 |
| Product Name | Composition Resistor | Through Hole Resistors | Resistor, Power, 100 Ohm, 5W, 5%; Resistance Ohmite |
| Technology / Construction | Ceramic Composition | MetalOxide | MetalFilm |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Mounting / Packaging | Radial Leads; Radial | Radial Leaded | |
| Resistance Range | 100 ohms | 100 ohms |