Ohmite Manufacturing Co. Resistor, Cur Sense, 0.01 Ohm, 500Mw, 1%; Resistance Ohmite WLAR010FE

Description
RESISTOR, CUR SENSE, 0.01 OHM, 500mW, 1%; Resistance:0.01ohm; Product Range:WL Series; Power Rating:500mW; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:5.08mm RoHS Compliant: Yes
Description
RESISTOR, CUR SENSE, 0.01 OHM, 500mW, 1%; Resistance:0.01ohm; Product Range:WL Series; Power Rating:500mW; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:5.08mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Cur Sense, 0.01 Ohm, 500Mw, 1%; Resistance Ohmite - 18M5462 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Cur Sense, 0.01 Ohm, 500Mw, 1%; Resistance Ohmite
18M5462
Resistor, Cur Sense, 0.01 Ohm, 500Mw, 1%; Resistance Ohmite 18M5462
RESISTOR, CUR SENSE, 0.01 OHM, 500mW, 1%; Resistance:0.01ohm; Product Range:WL Series; Power Rating:500mW; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:5.08mm RoHS Compliant: Yes

RESISTOR, CUR SENSE, 0.01 OHM, 500mW, 1%; Resistance:0.01ohm; Product Range:WL Series; Power Rating:500mW; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:5.08mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18M5462
Product Name Resistor, Cur Sense, 0.01 Ohm, 500Mw, 1%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers