Ohmite Manufacturing Co. Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 10 20 28 29 30 31 32 33 34 35 36
Product Name Notes
TL Series Modular Heat Sinkable Thick Film Power The TL Series add heat sinkable options to the thick film resistor family. The resistor element is packaged with plastic insulators, and...
Thick Film on Alumina Substrate TP Series high energy resistors offer the user the benefits of non-inductive performance and high power density. As an added feature, they provide the impulse...
Ohmite’s TNP10 TO126 package resistor provides 10W of steady state power when properly used in today’s well defined heat sink applications. A single screw mounting tab connects to the heat...
The TUM/TUW Series resistors are Ohmite’s most economical power resistors. Sizes up to 15 watts and resistance values up to 150K ohms are available. Two constructions are used to obtain...

<< Prev Next >>