200 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
RESISTOR, POWER, 200 OHM, 5W, 5%; Resistance:200ohm; Product Range:TWM Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:-RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TWM5J200E-ND | 64K7585 |
| Product Name | Through Hole Resistors | Resistor, Power, 200 Ohm, 5W, 5%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalOxide | MetalFilm |
| Mounting / Packaging | Radial Leads; Radial | Radial Leaded |
| Resistance Range | 200 ohms | 200 ohms |