Ohmite Manufacturing Co. Through Hole Resistors TWW10J33RE

Description
33 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
33 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TWW10J33RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TWW10J33RE-ND
Through Hole Resistors TWW10J33RE-ND
33 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

33 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Resistor, Wirewound, 33 Ohm, 10W, 5%; Resistance Ohmite - 64K7653 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 33 Ohm, 10W, 5%; Resistance Ohmite
64K7653
Resistor, Wirewound, 33 Ohm, 10W, 5%; Resistance Ohmite 64K7653
RESISTOR, WIREWOUND, 33 OHM, 10W, 5%; Resistance:33ohm; Product Range:TWW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Width:9mmRoHS Compliant: Yes

RESISTOR, WIREWOUND, 33 OHM, 10W, 5%; Resistance:33ohm; Product Range:TWW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Width:9mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TWW10J33RE-ND 64K7653
Product Name Through Hole Resistors Resistor, Wirewound, 33 Ohm, 10W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Radial Leads; Radial Radial Leaded
Resistance Range 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details