Ohmite Manufacturing Co. Resistor TWW10J20R

Description
RESISTOR 20OHM 10W 5PERC TOL. FREE 2 YEAR RADWELL WARRANTY
Description
RESISTOR 20OHM 10W 5PERC TOL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 75899629 - Radwell International
Willingboro, NJ, United States
Resistor
75899629
Resistor 75899629
RESISTOR 20OHM 10W 5PERC TOL. FREE 2 YEAR RADWELL WARRANTY

RESISTOR 20OHM 10W 5PERC TOL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 75899629
Product Name Resistor
Resistance Range 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details