Ohmite Manufacturing Co. Through Hole Resistors WHD10RFET

Description
10 Ohms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
10 Ohms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WHD10RFETTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WHD10RFETTR-ND
Through Hole Resistors WHD10RFETTR-ND
10 Ohms ±1% 3W Through Hole Resistor Axial Wirewound

10 Ohms ±1% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Resistor Wirewound, 10 Ohm, 3W, ±1%, Full Reel; Resistance Ohmite - 13T1772 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 10 Ohm, 3W, ±1%, Full Reel; Resistance Ohmite
13T1772
Resistor Wirewound, 10 Ohm, 3W, ±1%, Full Reel; Resistance Ohmite 13T1772
RESISTOR WIREWOUND, 10 OHM, 3W, ±1%, FULL REEL; Resistance:10ohm; Product Range:WHD Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR WIREWOUND, 10 OHM, 3W, ±1%, FULL REEL; Resistance:10ohm; Product Range:WHD Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 10 Ohm, 3W, ±1%; Resistance Ohmite - 13T1771 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 3W, ±1%; Resistance Ohmite
13T1771
Wirewound Resistor, 10 Ohm, 3W, ±1%; Resistance Ohmite 13T1771
WIREWOUND RESISTOR, 10 OHM, 3W, ±1%; Resistance:10ohm; Product Range:WHD Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 10 OHM, 3W, ±1%; Resistance:10ohm; Product Range:WHD Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number WHD10RFETTR-ND 13T1772
Product Name Through Hole Resistors Resistor Wirewound, 10 Ohm, 3W, ±1%, Full Reel; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 2123566 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details