Ohmite Manufacturing Co. Through Hole Resistors TWW3JR82E

Description
3W CERAMIC RADIAL WWN RES 5%
Request a Quote Datasheet
Description
3W CERAMIC RADIAL WWN RES 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TWW3JR82E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TWW3JR82E-ND
Through Hole Resistors TWW3JR82E-ND
3W CERAMIC RADIAL WWN RES 5%

3W CERAMIC RADIAL WWN RES 5%

Buy Now Datasheet
Resistor Wirewound, 0.82 Ohm, 3W, 5%; Resistance Ohmite - 64K7687 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 0.82 Ohm, 3W, 5%; Resistance Ohmite
64K7687
Resistor Wirewound, 0.82 Ohm, 3W, 5%; Resistance Ohmite 64K7687
RESISTOR WIREWOUND, 0.82 OHM, 3W, 5%; Resistance:0.82ohm; Product Range:TWW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Qualification:- RoHS Compliant: Yes

RESISTOR WIREWOUND, 0.82 OHM, 3W, 5%; Resistance:0.82ohm; Product Range:TWW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TWW3JR82E-ND 64K7687
Product Name Through Hole Resistors Resistor Wirewound, 0.82 Ohm, 3W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Radial Leads; Radial Radial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details