Ohmite Manufacturing Co. Through Hole Resistors WHD1K0FET

Description
1 kOhms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
1 kOhms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-WHD1K0FETCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-WHD1K0FETCT-ND
Through Hole Resistors 273-WHD1K0FETCT-ND
1 kOhms ±1% 3W Through Hole Resistor Axial Wirewound

1 kOhms ±1% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - 273-WHD1K0FETTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-WHD1K0FETTR-ND
Through Hole Resistors 273-WHD1K0FETTR-ND
1 kOhms ±1% 3W Through Hole Resistor Axial Wirewound

1 kOhms ±1% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 1Kohm, 3W, ±1%; Resistance Ohmite - 13T1765 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1Kohm, 3W, ±1%; Resistance Ohmite
13T1765
Wirewound Resistor, 1Kohm, 3W, ±1%; Resistance Ohmite 13T1765
WIREWOUND RESISTOR, 1KOHM, 3W, ±1%; Resistance:1kohm; Product Range:WHD Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:5.5mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 1KOHM, 3W, ±1%; Resistance:1kohm; Product Range:WHD Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:5.5mmRoHS Compliant: Yes

Supplier's Site
Resistor Wirewound, 1Kohm, 3W, ±1%, Full Reel; Resistance Ohmite - 13T1766 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 1Kohm, 3W, ±1%, Full Reel; Resistance Ohmite
13T1766
Resistor Wirewound, 1Kohm, 3W, ±1%, Full Reel; Resistance Ohmite 13T1766
RESISTOR WIREWOUND, 1KOHM, 3W, ±1%, FULL REEL; Resistance:1kohm; Product Range:WHD Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR WIREWOUND, 1KOHM, 3W, ±1%, FULL REEL; Resistance:1kohm; Product Range:WHD Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-WHD1K0FETCT-ND 13T1765 13T1766
Product Name Through Hole Resistors Wirewound Resistor, 1Kohm, 3W, ±1%; Resistance Ohmite Resistor Wirewound, 1Kohm, 3W, ±1%, Full Reel; Resistance Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers