Ohmite Manufacturing Co. Through Hole Resistors TWW10J2R0E

Description
10W CERAMIC RADIAL WWND RES.5%
Request a Quote Datasheet
Description
10W CERAMIC RADIAL WWND RES.5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-TWW10J2R0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-TWW10J2R0E-ND
Through Hole Resistors 273-TWW10J2R0E-ND
10W CERAMIC RADIAL WWND RES.5%

10W CERAMIC RADIAL WWND RES.5%

Buy Now Datasheet
Wirewound Resistor, 2 Ohm, 10W, 5%; Resistance Ohmite - 64K7642 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2 Ohm, 10W, 5%; Resistance Ohmite
64K7642
Wirewound Resistor, 2 Ohm, 10W, 5%; Resistance Ohmite 64K7642
WIREWOUND RESISTOR, 2 OHM, 10W, 5%; Resistance:2ohm; Product Range:TWW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 2 OHM, 10W, 5%; Resistance:2ohm; Product Range:TWW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 273-TWW10J2R0E-ND 64K7642
Product Name Through Hole Resistors Wirewound Resistor, 2 Ohm, 10W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Radial Leads; Radial Radial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers