Aluminum Housed Wirewound Power
Ohmite’s new flat core winding technology allows for wirewound heatsinkable resistors affording a very low profile, and superior thermal transfer characteristics when compared to conventional aluminum housed wirewound resistors.
Close mounting of heat sensitive components is possible due to only a slight rise of the temperature on the aluminum profile. No heat sink compound is required because of large mounting surface.
| Ohmite Manufacturing Co. | |
|---|---|
| Product Category | Resistors |
| Product Number | WFH Series |
| Product Name | Aluminum Housed Wirewound Power |
| Configuration | Single Resistor |
| Category / Application | Power Applications |
| Technology / Construction | Wirewound |
| Resistance Range | 0.2200 to 39 ohms |
| Tolerance | 5 to 10 +/- % |