Ohmite Manufacturing Co. Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
| Product Name | Notes |
|---|---|
| 1000 & 2000 Watt Heat Sinkable Planar The TAP series delivers 1000W or 2000W of continuous power when properly mounted to a liquid cooled heat sink (based on 85°C mounting... | |
| Precision Non-Inductive High Voltage High-voltage Super Mox resistors have been developed to meet the precision temperature stability requirements of high-accuracy and high-voltage systems. Super Mox combines proprietary non-inductive resistance system... | |
| Ohmite S series shunts are Ideal for lab environments or other applications requiring current handling up to 1200 amps. Large brass terminals are available in multiple types with the resistive... | |
| Ohmite’s TAH20 TO220 package resistor provides 20W of steady state power when properly used in today’s well defined heat sink applications. The TAH20 is completely encapsulated and insulated from the... | |
| The Ohmite SMC series of thick film chips are compliant with industry standards. The SMC series is available in sizes from 2512 to 0075. The 0075 is amongst the smallest... |
| << Prev | Next >> |