4.7 Ohms ±10% 90W Wirewound Chassis Mount Resistor
RES CHAS MNT 4.7 OHM 10% 90W
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | WFH90L4R7K-ND | WFH90L4R7K |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Radial, Rect. Case | Solder Lugs |