Ohmite Manufacturing Co. Through Hole Resistors WHBR50FET

Description
500 mOhms ±1% 1W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
500 mOhms ±1% 1W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WHBR50FECT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WHBR50FECT-ND
Through Hole Resistors WHBR50FECT-ND
500 mOhms ±1% 1W Through Hole Resistor Axial Wirewound

500 mOhms ±1% 1W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - WHBR50FETR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WHBR50FETR-ND
Through Hole Resistors WHBR50FETR-ND
500 mOhms ±1% 1W Through Hole Resistor Axial Wirewound

500 mOhms ±1% 1W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Res, Wirewound, 0.5Ohm, 1W, 1%; Resistance Ohmite - 15M6184 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 0.5Ohm, 1W, 1%; Resistance Ohmite
15M6184
Res, Wirewound, 0.5Ohm, 1W, 1%; Resistance Ohmite 15M6184
RES, WIREWOUND, 0.5OHM, 1W, 1%; Resistance:0.5ohm; Product Range:WH Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High Power RoHS Compliant: Yes

RES, WIREWOUND, 0.5OHM, 1W, 1%; Resistance:0.5ohm; Product Range:WH Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 0.5Ohm, 1W, 1%; Resistance Ohmite - 53X1050 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.5Ohm, 1W, 1%; Resistance Ohmite
53X1050
Wirewound Resistor, 0.5Ohm, 1W, 1%; Resistance Ohmite 53X1050
WIREWOUND RESISTOR, 0.5OHM, 1W, 1%; Resistance:0.5ohm; Product Range:WH Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:3.3mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 0.5OHM, 1W, 1%; Resistance:0.5ohm; Product Range:WH Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:3.3mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WHBR50FECT-ND 15M6184 53X1050
Product Name Through Hole Resistors Res, Wirewound, 0.5Ohm, 1W, 1%; Resistance Ohmite Wirewound Resistor, 0.5Ohm, 1W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers