Ohmite Manufacturing Co. Through Hole Resistors TWW15J100E

Description
100 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
100 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-TWW15J100E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-TWW15J100E-ND
Through Hole Resistors 273-TWW15J100E-ND
100 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

100 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor - TWW15J100E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
TWW15J100E
Wirewound Resistor TWW15J100E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Res, 100R, 15W, Radial, Wirewound; Resistance Ohmite - 51AH5368 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 15W, Radial, Wirewound; Resistance Ohmite
51AH5368
Res, 100R, 15W, Radial, Wirewound; Resistance Ohmite 51AH5368
RES, 100R, 15W, RADIAL, WIREWOUND; Resistance:100ohm; Product Range:TWW Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:700V; Resistor Technology:Wirewound ; Product Length:- RoHS Compliant: Yes

RES, 100R, 15W, RADIAL, WIREWOUND; Resistance:100ohm; Product Range:TWW Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:700V; Resistor Technology:Wirewound; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-TWW15J100E-ND TWW15J100E 51AH5368
Product Name Through Hole Resistors Wirewound Resistor Res, 100R, 15W, Radial, Wirewound; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial Leads; Radial Radial Leads; Radial Leaded
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers