Ohmite Manufacturing Co. Through Hole Resistors TWW10J560E

Description
560 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
560 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TWW10J560E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TWW10J560E-ND
Through Hole Resistors TWW10J560E-ND
560 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

560 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Resistor Wirewound, 560 Ohm, 10W, 5%; Resistance Ohmite - 64K7665 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 560 Ohm, 10W, 5%; Resistance Ohmite
64K7665
Resistor Wirewound, 560 Ohm, 10W, 5%; Resistance Ohmite 64K7665
RESISTOR WIREWOUND, 560 OHM, 10W, 5%; Resistance:560ohm; Product Range:TWW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Qualification:- RoHS Compliant: Yes

RESISTOR WIREWOUND, 560 OHM, 10W, 5%; Resistance:560ohm; Product Range:TWW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TWW10J560E-ND 64K7665
Product Name Through Hole Resistors Resistor Wirewound, 560 Ohm, 10W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Radial Leads; Radial Radial Leaded
Resistance Range 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details