Ohmite Manufacturing Co. Through Hole Resistors WHD5R0FET

Description
5 Ohms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
5 Ohms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WHD5R0FETTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WHD5R0FETTR-ND
Through Hole Resistors WHD5R0FETTR-ND
5 Ohms ±1% 3W Through Hole Resistor Axial Wirewound

5 Ohms ±1% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 5 Ohm, 3W, ±1%; Resistance Ohmite - 13T1781 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5 Ohm, 3W, ±1%; Resistance Ohmite
13T1781
Wirewound Resistor, 5 Ohm, 3W, ±1%; Resistance Ohmite 13T1781
WIREWOUND RESISTOR, 5 OHM, 3W, ±1%; Resistance:5ohm; Product Range:WHD Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:5.5mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 5 OHM, 3W, ±1%; Resistance:5ohm; Product Range:WHD Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site
Resistor Wirewound, 5 Ohm, 3W, ±1%; Resistance Ohmite - 13T1782 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 5 Ohm, 3W, ±1%; Resistance Ohmite
13T1782
Resistor Wirewound, 5 Ohm, 3W, ±1%; Resistance Ohmite 13T1782
RESISTOR WIREWOUND, 5 OHM, 3W, ±1%; Resistance:5ohm; Product Range:WHD Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:5.5mm RoHS Compliant: Yes

RESISTOR WIREWOUND, 5 OHM, 3W, ±1%; Resistance:5ohm; Product Range:WHD Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number WHD5R0FETTR-ND 13T1781
Product Name Through Hole Resistors Wirewound Resistor, 5 Ohm, 3W, ±1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 4-2176470-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details