Ohmite Manufacturing Co. Through Hole Resistors TWW5J10RE

Description
10 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
10 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TWW5J10RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TWW5J10RE-ND
Through Hole Resistors TWW5J10RE-ND
10 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

10 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 10 Ohm, 5W, 5%; Resistance Ohmite - 64K7723 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 5W, 5%; Resistance Ohmite
64K7723
Wirewound Resistor, 10 Ohm, 5W, 5%; Resistance Ohmite 64K7723
WIREWOUND RESISTOR, 10 OHM, 5W, 5%; Resistance:10ohm; Product Range:TWW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Wirewound ; Product Diameter:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 10 OHM, 5W, 5%; Resistance:10ohm; Product Range:TWW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Wirewound; Product Diameter:-RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 5 W;Tol 5%;Radial;Ceramic Housed - 70023766 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 5 W;Tol 5%;Radial;Ceramic Housed
70023766
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 5 W;Tol 5%;Radial;Ceramic Housed 70023766
Ceramic housing for fiberglass or metal oxide core with cement based filling. Short time overload is wirewound 10× rated wattage for 5 sec.; metal oxide 5× rated wattage for 5 sec. results in ±2%. Derate from 100% at 70°C to 0% at 275°C. Incombustibility at 16× rated wattage for 5 min. is not flamed. Moisture proof load life at 40°C 95% RH on-off cycle 1000 hours yields ±5%. Additional values available. Economical Commercial Grade for General Purpose Use Wirewound and Metal Oxide Construction Flameproof Tolerance: 5%

Ceramic housing for fiberglass or metal oxide core with cement based filling. Short time overload is wirewound 10× rated wattage for 5 sec.; metal oxide 5× rated wattage for 5 sec. results in ±2%. Derate from 100% at 70°C to 0% at 275°C. Incombustibility at 16× rated wattage for 5 min. is not flamed. Moisture proof load life at 40°C 95% RH on-off cycle 1000 hours yields ±5%. Additional values available.

  • Economical Commercial Grade for General Purpose Use
  • Wirewound and Metal Oxide Construction
  • Flameproof
  • Tolerance: 5%
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number TWW5J10RE-ND 64K7723 70023766
Product Name Through Hole Resistors Wirewound Resistor, 10 Ohm, 5W, 5%; Resistance Ohmite Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 5 W;Tol 5%;Radial;Ceramic Housed
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial Leads; Radial Radial Leaded Radial Leads
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details