Ohmite Manufacturing Co. Through Hole Resistors WHE100FET

Description
100 Ohms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
100 Ohms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-WHE100FETCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-WHE100FETCT-ND
Through Hole Resistors 273-WHE100FETCT-ND
100 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

100 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - 273-WHE100FETTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-WHE100FETTR-ND
Through Hole Resistors 273-WHE100FETTR-ND
100 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

100 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Resistor Wirewound, 100 Ohm, 5W, ±1%, Full Reel; Resistance Ohmite - 13T1798 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 100 Ohm, 5W, ±1%, Full Reel; Resistance Ohmite
13T1798
Resistor Wirewound, 100 Ohm, 5W, ±1%, Full Reel; Resistance Ohmite 13T1798
RESISTOR WIREWOUND, 100 OHM, 5W, ±1%, FULL REEL; Resistance:100ohm; Product Range:WHE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR WIREWOUND, 100 OHM, 5W, ±1%, FULL REEL; Resistance:100ohm; Product Range:WHE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 100 Ohm, 5W, ±1%; Resistance Ohmite - 13T1797 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 5W, ±1%; Resistance Ohmite
13T1797
Wirewound Resistor, 100 Ohm, 5W, ±1%; Resistance Ohmite 13T1797
WIREWOUND RESISTOR, 100 OHM, 5W, ±1%; Resistance:100ohm; Product Range:WHE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:20mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 5W, ±1%; Resistance:100ohm; Product Range:WHE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:20mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-WHE100FETCT-ND 13T1798 13T1797
Product Name Through Hole Resistors Resistor Wirewound, 100 Ohm, 5W, ±1%, Full Reel; Resistance Ohmite Wirewound Resistor, 100 Ohm, 5W, ±1%; Resistance Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers
Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details