Ohmite Manufacturing Co. Through Hole Resistors UM030Z1008JE

Description
10 GOhms ±5% 1W Through Hole Resistor Radial High Voltage Thick Film
Request a Quote Datasheet
Description
10 GOhms ±5% 1W Through Hole Resistor Radial High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - UM030Z1008JE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
UM030Z1008JE-ND
Through Hole Resistors UM030Z1008JE-ND
10 GOhms ±5% 1W Through Hole Resistor Radial High Voltage Thick Film

10 GOhms ±5% 1W Through Hole Resistor Radial High Voltage Thick Film

Buy Now Datasheet
Thick Film Resistor - UM030Z1008JE - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
UM030Z1008JE
Thick Film Resistor UM030Z1008JE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Res, 10G, 1W, Radial, Thick Film; Resistance Ohmite - 74Y8104 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10G, 1W, Radial, Thick Film; Resistance Ohmite
74Y8104
Res, 10G, 1W, Radial, Thick Film; Resistance Ohmite 74Y8104
RES, 10G, 1W, RADIAL, THICK FILM; Resistance:10Gohm; Product Range:Ultra-Mox Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:10kV; Resistor Technology:Thick Film RoHS Compliant: Yes

RES, 10G, 1W, RADIAL, THICK FILM; Resistance:10Gohm; Product Range:Ultra-Mox Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:10kV; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number UM030Z1008JE-ND UM030Z1008JE 74Y8104
Product Name Through Hole Resistors Thick Film Resistor Res, 10G, 1W, Radial, Thick Film; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Radial Leads; Radial Radial Leads; Radial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details