Ohmite Manufacturing Co. Through Hole Resistors WHE5R0FET

Description
5 Ohms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
5 Ohms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WHE5R0FETTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WHE5R0FETTR-ND
Through Hole Resistors WHE5R0FETTR-ND
5 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

5 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - WHE5R0FETCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WHE5R0FETCT-ND
Through Hole Resistors WHE5R0FETCT-ND
5 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

5 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 5 Ohm, 5W, ±1%; Resistance Ohmite - 13T1807 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5 Ohm, 5W, ±1%; Resistance Ohmite
13T1807
Wirewound Resistor, 5 Ohm, 5W, ±1%; Resistance Ohmite 13T1807
WIREWOUND RESISTOR, 5 OHM, 5W, ±1%; Resistance:5ohm; Product Range:WHE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:7.5mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 5 OHM, 5W, ±1%; Resistance:5ohm; Product Range:WHE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:7.5mm RoHS Compliant: Yes

Supplier's Site
Resistor Wirewound, 5 Ohm, 5W, ±1%, Full Reel; Resistance Ohmite - 13T1808 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 5 Ohm, 5W, ±1%, Full Reel; Resistance Ohmite
13T1808
Resistor Wirewound, 5 Ohm, 5W, ±1%, Full Reel; Resistance Ohmite 13T1808
RESISTOR WIREWOUND, 5 OHM, 5W, ±1%, FULL REEL; Resistance:5ohm; Product Range:WHE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR WIREWOUND, 5 OHM, 5W, ±1%, FULL REEL; Resistance:5ohm; Product Range:WHE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number WHE5R0FETTR-ND 13T1807
Product Name Through Hole Resistors Wirewound Resistor, 5 Ohm, 5W, ±1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1879021-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.8200 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 4756662 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details