Ohmite Manufacturing Co. Chassis Mount Resistors WFH330L2R0KE

Description
2 Ohms ±10% 330W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2 Ohms ±10% 330W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - WFH330L2R0KE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
WFH330L2R0KE-ND
Chassis Mount Resistors WFH330L2R0KE-ND
2 Ohms ±10% 330W Wirewound Chassis Mount Resistor

2 Ohms ±10% 330W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, 2 Ohm, 330W, Solder Lug; Resistance Ohmite - 64K7807 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2 Ohm, 330W, Solder Lug; Resistance Ohmite
64K7807
Resistor, 2 Ohm, 330W, Solder Lug; Resistance Ohmite 64K7807
RESISTOR, 2 OHM, 330W, SOLDER LUG; Resistance:2ohm; Product Range:WFH Series; Power Rating:330W; Resistance Tolerance:± 10%; Voltage Rating:1.2kV; Resistor Technology:Wirewound ; Temperature Coefficient:-; Resistor Type:High Power RoHS Compliant: Yes

RESISTOR, 2 OHM, 330W, SOLDER LUG; Resistance:2ohm; Product Range:WFH Series; Power Rating:330W; Resistance Tolerance:± 10%; Voltage Rating:1.2kV; Resistor Technology:Wirewound; Temperature Coefficient:-; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - WFH330L2R0KE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
WFH330L2R0KE
Chassis Mount Resistors WFH330L2R0KE
RES CHAS MNT 2 OHM 10% 330W

RES CHAS MNT 2 OHM 10% 330W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number WFH330L2R0KE-ND 64K7807 WFH330L2R0KE
Product Name Chassis Mount Resistors Resistor, 2 Ohm, 330W, Solder Lug; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Rect. Case Solder Lugs
Resistance Range 2 ohms 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
MOS/MOSX Reduced Size Metal Oxide Power Type -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 100000 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details