Ohmite Manufacturing Co. Through Hole Resistors WHCR50FET

Description
500 mOhms ±1% 2W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
500 mOhms ±1% 2W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WHCR50FECT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WHCR50FECT-ND
Through Hole Resistors WHCR50FECT-ND
500 mOhms ±1% 2W Through Hole Resistor Axial Wirewound

500 mOhms ±1% 2W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - WHCR50FETR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WHCR50FETR-ND
Through Hole Resistors WHCR50FETR-ND
500 mOhms ±1% 2W Through Hole Resistor Axial Wirewound

500 mOhms ±1% 2W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 0.5Ohm, 2W, 1%; Resistance Ohmite - 53X1055 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.5Ohm, 2W, 1%; Resistance Ohmite
53X1055
Wirewound Resistor, 0.5Ohm, 2W, 1%; Resistance Ohmite 53X1055
WIREWOUND RESISTOR, 0.5OHM, 2W, 1%; Resistance:0.5ohm; Product Range:WH Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:11.4mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.5OHM, 2W, 1%; Resistance:0.5ohm; Product Range:WH Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:11.4mm RoHS Compliant: Yes

Supplier's Site
Res, Wirewound, 0.5Ohm, 2W, 1%; Resistance Ohmite - 51M2005 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 0.5Ohm, 2W, 1%; Resistance Ohmite
51M2005
Res, Wirewound, 0.5Ohm, 2W, 1%; Resistance Ohmite 51M2005
RES, WIREWOUND, 0.5OHM, 2W, 1%; Resistance:0.5ohm; Product Range:WH Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High Power RoHS Compliant: Yes

RES, WIREWOUND, 0.5OHM, 2W, 1%; Resistance:0.5ohm; Product Range:WH Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WHCR50FECT-ND 53X1055 51M2005
Product Name Through Hole Resistors Wirewound Resistor, 0.5Ohm, 2W, 1%; Resistance Ohmite Res, Wirewound, 0.5Ohm, 2W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details